Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18LF24K50-I/SO

Description
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18LF24K50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF24K50-I/S O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18LF24K50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF24K50-I/S O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18LF24K50-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18LF24K50-I/SO
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18LF24K50-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18LF24K50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF24K50-I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18LF24K50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF24K50-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF24K50-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF24K50-I/SO-ND
Microcontrollers PIC18LF24K50-I/SO-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF24K50-I/SO - 889707-PIC18LF24K50-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF24K50-I/SO
889707-PIC18LF24K50-I/SO
Embedded - Embedded - Microcontrollers - PIC18LF24K50-I/SO 889707-PIC18LF24K50-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889707-PIC18LF24K50- I/SO Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC Core Processor: PIC Speed: 48MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC18LF24 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889707-PIC18LF24K50-I/SO
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC18LF24
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF24K50-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF24K50-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF24K50-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF24K50-I/SO
8-bit Microcontrollers - MCU PIC18LF24K50-I/SO
8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int.

8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int.

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip - 06W3021 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip
06W3021
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip 06W3021
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-28; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-28; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int. - 536-PIC18LF24K50-I/SO - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int.
536-PIC18LF24K50-I/SO
8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int. 536-PIC18LF24K50-I/SO
8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int.

8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int.

Supplier's Site
Microcontrollers - PIC18LF24K50-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF24K50-I/SO
Microcontrollers PIC18LF24K50-I/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF24K50-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF24K50-I/SO
Embedded - Microcontrollers PIC18LF24K50-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF24K50-I/SO PIC18LF24K50-I/SO-ND 889707-PIC18LF24K50-I/SO PIC18LF24K50-I/SO PIC18LF24K50-I/SO 06W3021 536-PIC18LF24K50-I/SO PIC18LF24K50-I/SO PIC18LF24K50-I/SO
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF24K50-I/SO Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip 8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int. Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 2 KB 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers