Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F6520-I/PT PIC18F6520-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 037265-PIC18F6520-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 52 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037265-PIC18F6520-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 52 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F6520-I/PT - 037265-PIC18F6520-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F6520-I/PT
037265-PIC18F6520-I/PT
Embedded - Embedded - Microcontrollers - PIC18F6520-I/PT 037265-PIC18F6520-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037265-PIC18F6520-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 52 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037265-PIC18F6520-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 52
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F6520-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F6520-I/PT-ND
Microcontrollers PIC18F6520-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F6520-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F6520-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F6520-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F6520-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6520-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F6520-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6520-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6988912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6988912
Microcontrollers 6988912
MCU 32 KB Flash, 2048 RAM, 52 I/O

MCU 32 KB Flash, 2048 RAM, 52 I/O

Supplier's Site
Microcontrollers - 6988912P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6988912P
Microcontrollers 6988912P
MCU 32 KB Flash, 2048 RAM, 52 I/O

MCU 32 KB Flash, 2048 RAM, 52 I/O

Supplier's Site
Microcontrollers - 1653334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653334
Microcontrollers 1653334
MCU 32 KB Flash, 2048 RAM, 52 I/O

MCU 32 KB Flash, 2048 RAM, 52 I/O

Supplier's Site
Microcontrollers - PIC18F6520-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F6520-I/PT
Microcontrollers PIC18F6520-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F6520-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F6520-I/PT
Embedded - Microcontrollers PIC18F6520-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F6520-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F6520-I/PT
Microcontrollers PIC18F6520-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip - 29H9720 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
29H9720
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 29H9720
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F65xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Family PIC18F65xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F6520-I/PT
8-bit Microcontrollers - MCU PIC18F6520-I/PT
8-bit Microcontrollers - MCU 32KB 2048 RAM 52I/O

8-bit Microcontrollers - MCU 32KB 2048 RAM 52I/O

Buy Now Datasheet
64 PIN, 32 KB FLASH, 2048 RAM, 52 I/O - 70045711 - Allied Electronics, Inc.
Fort Worth, TX, USA
64 PIN, 32 KB FLASH, 2048 RAM, 52 I/O
70045711
64 PIN, 32 KB FLASH, 2048 RAM, 52 I/O 70045711
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037265-PIC18F6520-I/PT PIC18F6520-I/PT-ND 685-PIC18F6520-I/PT 6988912 6988912P 1653334 PIC18F6520-I/PT PIC18F6520-I/PT PIC18F6520-I/PT 29H9720 PIC18F6520-I/PT 70045711
Product Name Embedded - Embedded - Microcontrollers - PIC18F6520-I/PT Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU 64 PIN, 32 KB FLASH, 2048 RAM, 52 I/O
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2.05 KB 2.05 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB 1.02 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C01835300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers