Microchip Technology, Inc. 8-bit 8BIT 48KB Embedded Microcontroller MCU PIC18F4525-I/PT

Description
IC MCU 8BIT 48KB FLASH 44TQFP Product overview: PIC18F4525-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4525-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB FLASH 44TQFP Product overview: PIC18F4525-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4525-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18F4525-I/PT
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18F4525-I/PT
IC MCU 8BIT 48KB FLASH 44TQFP Product overview: PIC18F4525-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4525-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 44TQFP Product overview: PIC18F4525-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4525-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F4525-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4525-I/PT-ND
Microcontrollers PIC18F4525-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 6669034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669034
Microcontrollers 6669034
MCU 48K Flash 3968 RAM 13x10b ADC TQFP44

MCU 48K Flash 3968 RAM 13x10b ADC TQFP44

Supplier's Site
Microcontrollers - 8877390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877390
Microcontrollers 8877390
MCU 48K Flash 3968 RAM 13x10b ADC TQFP44

MCU 48K Flash 3968 RAM 13x10b ADC TQFP44

Supplier's Site
Microcontrollers - 6669034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669034P
Microcontrollers 6669034P
MCU 48K Flash 3968 RAM 13x10b ADC TQFP44

MCU 48K Flash 3968 RAM 13x10b ADC TQFP44

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F4525-I/PT - 087410-PIC18F4525-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4525-I/PT
087410-PIC18F4525-I/PT
Embedded - Embedded - Microcontrollers - PIC18F4525-I/PT 087410-PIC18F4525-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 087410-PIC18F4525-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 087410-PIC18F4525-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Microcontrollers - PIC18F4525-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4525-I/PT
Microcontrollers PIC18F4525-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F4525-I/PT
Embedded - Microcontrollers PIC18F4525-I/PT
IC MCU 8BIT 48KB FLASH 44TQFP

IC MCU 8BIT 48KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip - 89H0684 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip
89H0684
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 89H0684
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.968KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.968KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4525-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4525-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4525-I/PT
IC MCU 8BIT 48KB FLASH 44TQFP

IC MCU 8BIT 48KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18F4525-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4525-I/PT
Microcontrollers PIC18F4525-I/PT
IC MCU 8BIT 48KB FLASH 44TQFP

IC MCU 8BIT 48KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4525-I/PT
8-bit Microcontrollers - MCU PIC18F4525-I/PT
8-bit Microcontrollers - MCU 48KB 3968 RAM 36I/O

8-bit Microcontrollers - MCU 48KB 3968 RAM 36I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F4525-I/PT PIC18F4525-I/PT-ND 6669034 6669034P 087410-PIC18F4525-I/PT PIC18F4525-I/PT PIC18F4525-I/PT 89H0684 PIC18F4525-I/PT PIC18F4525-I/PT PIC18F4525-I/PT
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F4525-I/PT Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 3.8 KB 3.8 KB 3.99 KB 48 KB 3.8 KB 3.97 KB 3.8 KB 3.8 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 4.2 to 5.5 volts 5.5 volts 4.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CI8EMDBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers