Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K80T-I/MM

Description
Win Source Part Number: 1264326-PIC18F25K80T -I/MM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN-S (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F25K80T-I/MMTR, PIC18F25K80T-I/MMDKR ,PIC18F25K80T-I/MMCT ,PIC18F25K80T-I/MM Base Product Number: PIC18F25K80
Request a Quote Datasheet
Description
Win Source Part Number: 1264326-PIC18F25K80T -I/MM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN-S (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F25K80T-I/MMTR, PIC18F25K80T-I/MMDKR ,PIC18F25K80T-I/MMCT ,PIC18F25K80T-I/MM Base Product Number: PIC18F25K80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264326-PIC18F25K80T-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264326-PIC18F25K80T-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264326-PIC18F25K80T-I/MM
Win Source Part Number: 1264326-PIC18F25K80T -I/MM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN-S (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F25K80T-I/MMTR, PIC18F25K80T-I/MMDKR ,PIC18F25K80T-I/MMCT ,PIC18F25K80T-I/MM Base Product Number: PIC18F25K80

Win Source Part Number: 1264326-PIC18F25K80T-I/MM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN-S (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18F25K80T-I/MMTR,PIC18F25K80T-I/MMDKR,PIC18F25K80T-I/MMCT,PIC18F25K80T-I/MM
Base Product Number: PIC18F25K80

Buy Now Datasheet
Microcontrollers - PIC18F25K80T-I/MMDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K80T-I/MMDKR-ND
Microcontrollers PIC18F25K80T-I/MMDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25K80T-I/MMTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K80T-I/MMTR-ND
Microcontrollers PIC18F25K80T-I/MMTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25K80T-I/MMCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K80T-I/MMCT-ND
Microcontrollers PIC18F25K80T-I/MMCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25K80T-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K80T-I/MM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K80T-I/MM
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K80T-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80T-I/M M can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K80T-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80T-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1779768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1779768P
Microcontrollers 1779768P
ECAN, 32KB Flash, 4KB RAM, 16 MIPS, 12-b

ECAN, 32KB Flash, 4KB RAM, 16 MIPS, 12-b

Supplier's Site
Microcontrollers - 1779632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1779632
Microcontrollers 1779632
ECAN, 32KB Flash, 4KB RAM, 16 MIPS, 12-b

ECAN, 32KB Flash, 4KB RAM, 16 MIPS, 12-b

Supplier's Site
Microcontrollers - 1779768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1779768
Microcontrollers 1779768
ECAN, 32KB Flash, 4KB RAM, 16 MIPS, 12-b

ECAN, 32KB Flash, 4KB RAM, 16 MIPS, 12-b

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K80T-I/MM
8-bit Microcontrollers - MCU PIC18F25K80T-I/MM
8-bit Microcontrollers - MCU ECAN 32KB FL 4KBRM 16 MIPS 12b ADC CTMU

8-bit Microcontrollers - MCU ECAN 32KB FL 4KBRM 16 MIPS 12b ADC CTMU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K80T-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K80T-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K80T-I/MM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC18F25K80T-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K80T-I/MM
Embedded - Microcontrollers PIC18F25K80T-I/MM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F25K80T-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K80T-I/MM
Microcontrollers PIC18F25K80T-I/MM
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25K80T-I/MM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K80T-I/MM
Microcontrollers PIC18F25K80T-I/MM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264326-PIC18F25K80T-I/MM PIC18F25K80T-I/MMDKR-ND 685-PIC18F25K80T-I/MM 1779768P 1779632 PIC18F25K80T-I/MM PIC18F25K80T-I/MM PIC18F25K80T-I/MM PIC18F25K80T-I/MM PIC18F25K80T-I/MM
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 3.6 KB 3.6 KB 3.65 KB 3.6 KB 3.6 KB 3.6 KB
ROM 1 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details