Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F25K22-I/SP

Description
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F25K22-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F25K22-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25K22-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K22-I/SP
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K22-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F25K22-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F25K22-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K22-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F25K22-I/SP - 1238218-PIC18F25K22-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K22-I/SP
1238218-PIC18F25K22-I/SP
Embedded - Embedded - Microcontrollers - PIC18F25K22-I/SP 1238218-PIC18F25K22-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1238218-PIC18F25K22- I/SP Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1.5K x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F25K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC18F25K22-I/PT; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1238218-PIC18F25K22-I/SP
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F25K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC18F25K22-I/PT;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Buy Now Datasheet
 - PIC18F25K22-I/SP - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, PIC18 CPU, 64MHz, CMOS, PDIP28

RISC Microcontroller, 8-Bit, FLASH, PIC18 CPU, 64MHz, CMOS, PDIP28

Supplier's Site Datasheet
Microcontrollers - PIC18F25K22-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K22-I/SP-ND
Microcontrollers PIC18F25K22-I/SP-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - 8231142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8231142
Microcontrollers 8231142
MCU 8-Bit PIC18 32KB Flash XLP SPDIP28

MCU 8-Bit PIC18 32KB Flash XLP SPDIP28

Supplier's Site
Microcontrollers - 1652104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652104
Microcontrollers 1652104
MCU 8-Bit PIC18 32KB Flash XLP SPDIP28

MCU 8-Bit PIC18 32KB Flash XLP SPDIP28

Supplier's Site
Microcontrollers - PIC18F25K22-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K22-I/SP
Microcontrollers PIC18F25K22-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F25K22-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K22-I/SP
Embedded - Microcontrollers PIC18F25K22-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC18F25K22-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K22-I/SP
Microcontrollers PIC18F25K22-I/SP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K22-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K22-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K22-I/SP
IC MCU 8BIT 32KB FLASH 28SPDIP

IC MCU 8BIT 32KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K22-I/SP
8-bit Microcontrollers - MCU PIC18F25K22-I/SP
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8b FamilynanoWatt

8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8b FamilynanoWatt

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip - 65R5980 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip
65R5980
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip 65R5980
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F25K22-I/SP 1238218-PIC18F25K22-I/SP PIC18F25K22-I/SP PIC18F25K22-I/SP-ND 8231142 1652104 PIC18F25K22-I/SP PIC18F25K22-I/SP PIC18F25K22-I/SP PIC18F25K22-I/SP PIC18F25K22-I/SP 65R5980
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F25K22-I/SP Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 1.5 KB 32 KB 1.5 KB 1.54 KB 1.54 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details