Microchip Technology, Inc. Microcontrollers PIC18F24J50-I/SO

Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F24J50-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24J50-I/SO-ND
Microcontrollers PIC18F24J50-I/SO-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F24J50-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24J50-I/SO
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24J50-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18F24J50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J50-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18F24J50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J50-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F24J50-I/SO - 792074-PIC18F24J50-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24J50-I/SO
792074-PIC18F24J50-I/SO
Embedded - Embedded - Microcontrollers - PIC18F24J50-I/SO 792074-PIC18F24J50-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792074-PIC18F24J50-I /SO Series: PIC XLP 18J Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.15 V ~ 3.6 V Family Name: PIC18F24J50 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18F24J50T-I/ML; PIC18F24J50-I/SP; PIC18F24J50-I/ML; Introduction Date: March 02, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792074-PIC18F24J50-I/SO
Series: PIC XLP 18J
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.15 V ~ 3.6 V
Family Name: PIC18F24J50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18F24J50T-I/ML; PIC18F24J50-I/SP; PIC18F24J50-I/ML;
Introduction Date: March 02, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24J50-I/SO
8-bit Microcontrollers - MCU PIC18F24J50-I/SO
8-bit Microcontrollers - MCU Full Spd USB 16KB Flsh 4KBRAM nanoWatt

8-bit Microcontrollers - MCU Full Spd USB 16KB Flsh 4KBRAM nanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F24J50-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24J50-I/SO
Microcontrollers PIC18F24J50-I/SO
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip - 98M1772 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip
98M1772
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip 98M1772
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s; ADC Channels:10RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s; ADC Channels:10RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24J50-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24J50-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24J50-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC18F24J50-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F24J50-I/SO
Microcontrollers PIC18F24J50-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F24J50-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F24J50-I/SO
Embedded - Microcontrollers PIC18F24J50-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F24J50-I/SO-ND 685-PIC18F24J50-I/SO 792074-PIC18F24J50-I/SO PIC18F24J50-I/SO PIC18F24J50-I/SO 98M1772 PIC18F24J50-I/SO PIC18F24J50-I/SO PIC18F24J50-I/SO
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F24J50-I/SO 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x10b
RAM 3.8 KB 3.8 KB 16 KB 3.8 KB 3.7 KB 3.8 KB 3.8 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMB60288KNUMA2 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers