The PIC16LF18325-E/JQ is an 8-bit microcontroller featuring 14 Kbytes of program Flash memory, 1 Kbyte of SRAM, and 256 bytes of EEPROM. It operates within a voltage range of 1.8V to 3.6V and supports an industrial temperature range from -40°C to 85°C. The device is designed for low-power applications, with eXtreme Low Power (XLP) features allowing for a sleep mode current of 40 nA at 1.8V. This microcontroller includes a variety of core independent peripherals, such as a 10-bit ADC with 17 external channels, two comparators, and a 5-bit DAC. It also supports multiple digital communication interfaces, including EUSART, SPI, and I2C. The Peripheral Pin Select (PPS) functionality enhances design flexibility by allowing pin mapping for digital peripherals. The PIC16LF18325-E/JQ is equipped with a high-precision internal oscillator that can be software-selected up to 32 MHz, and it features several power-saving modes, including IDLE and DOZE modes. With its combination of features, this microcontroller is suitable for a wide range of general-purpose and low-power applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 1K RAM, 10-BIT ADC
IC MCU 8BIT 14KB FLASH 16UQFN
IC MCU 8BIT 14KB FLASH 16UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18325-E/JQ-ND | PIC16LF18325-E/JQ | PIC16LF18325-E/JQ | PIC16LF18325-E/JQ | PIC16LF18325-E/JQ |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x10b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |