Microchip Technology, Inc. Microcontrollers PIC16LF1826T-I/ML

Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
Request a Quote
Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1826T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates within a voltage range of 1.8V to 3.6V and includes 3.5KB of flash memory, 256 bytes of data EEPROM, and 384 bytes of linear data memory. The device supports a variety of addressing modes and has an interrupt capability with automatic context saving. This microcontroller is equipped with a flexible oscillator structure, including a precision 32 MHz internal oscillator and multiple external clock modes. It also features advanced low-power management capabilities, with an operating current of 75 µA at 1 MHz and a sleep mode current of just 30 nA. The PIC16LF1826T-I/ML includes several analog features, such as a 10-bit ADC with 12 channels, two rail-to-rail analog comparators, and a fixed voltage reference module. It offers a range of peripheral options, including multiple timers, capture/compare/PWM modules, and serial communication interfaces like SPI and I2C. This microcontroller is suitable for applications requiring low power consumption and a compact form factor, making it a viable choice for engineers looking to implement efficient embedded solutions.

Datasheet Summary
Powered by GS/AI

The PIC16LF1826T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It operates within a voltage range of 1.8V to 3.6V and includes 3.5KB of flash memory, 256 bytes of data EEPROM, and 384 bytes of linear data memory. The device supports a variety of addressing modes and has an interrupt capability with automatic context saving. This microcontroller is equipped with a flexible oscillator structure, including a precision 32 MHz internal oscillator and multiple external clock modes. It also features advanced low-power management capabilities, with an operating current of 75 µA at 1 MHz and a sleep mode current of just 30 nA. The PIC16LF1826T-I/ML includes several analog features, such as a 10-bit ADC with 12 channels, two rail-to-rail analog comparators, and a fixed voltage reference module. It offers a range of peripheral options, including multiple timers, capture/compare/PWM modules, and serial communication interfaces like SPI and I2C. This microcontroller is suitable for applications requiring low power consumption and a compact form factor, making it a viable choice for engineers looking to implement efficient embedded solutions.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1826T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1826T-I/ML-ND
Microcontrollers PIC16LF1826T-I/ML-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1826T-I/ML
8-bit Microcontrollers - MCU PIC16LF1826T-I/ML
8-bit Microcontrollers - MCU 3.5KB Flash 256 byte 32 MHz Int. Osc

8-bit Microcontrollers - MCU 3.5KB Flash 256 byte 32 MHz Int. Osc

Buy Now Datasheet
Microcontrollers - PIC16LF1826T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1826T-I/ML
Microcontrollers PIC16LF1826T-I/ML
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1826T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1826T-I/ML
Embedded - Microcontrollers PIC16LF1826T-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1826T-I/ML-ND PIC16LF1826T-I/ML PIC16LF1826T-I/ML PIC16LF1826T-I/ML
Product Name Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz
Bits Other; A/D 12x10b
RAM 0.2560 KB 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C164CI8EMCBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers