The PIC16HV753-E/ML is a 14/16-pin, flash-based 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 2048 x 14 bits of on-chip flash program memory, 128 x 8 bits of SRAM, and supports self-read/write capabilities. The device operates within a voltage range of 2.0V to a user-defined maximum, with a built-in shunt voltage regulator providing 5V regulation. This microcontroller is designed for low power consumption, with a sleep current of 50 nA at 2.0V and typical operating currents of 11 µA at 32 kHz and 260 µA at 4 MHz. It features a variety of peripherals, including 11 I/O pins, two high-speed analog comparators, a 10-bit A/D converter, and a digital-to-analog converter (DAC) with 9-bit resolution. The device also includes multiple timers, a watchdog timer, and supports in-circuit debugging and serial programming. The PIC16HV753-E/ML is suitable for applications requiring reliable operation in industrial and extended temperature ranges, with high endurance flash memory rated for 100,000 write cycles and over 40 years of retention. Its features make it a versatile choice for embedded systems requiring efficient processing and low power consumption.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
8-bit Microcontrollers - MCU 35KB Flsh 128 R 8MHz Int Osc 9-bit DAC
IC MCU 8BIT 3.5KB FLASH 16QFN
IC MCU 8BIT 3.5KB FLASH 16QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 3.5KB FLASH 16QFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16HV753-E/ML-ND | PIC16HV753-E/ML | PIC16HV753-E/ML | PIC16HV753-E/ML | PIC16HV753-E/ML | PIC16HV753-E/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b; D/A 1x9b | |||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 3.5 KB |