Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16F819-I/P

Description
IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F819-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F819-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F819-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F819-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F819-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F819-I/P
IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F819-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F819-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F819-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F819-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F819-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F819-I/P-ND
Microcontrollers PIC16F819-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-PDIP

Buy Now Datasheet
Microcontrollers - 4671454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671454
Microcontrollers 4671454
Microcontroller,PIC1 6F819-I/P 20MHz

Microcontroller,PIC16F819-I/P 20MHz

Supplier's Site
Microcontrollers - 1654746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654746
Microcontrollers 1654746
Microcontroller,PIC1 6F819-I/P 20MHz

Microcontroller,PIC16F819-I/P 20MHz

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F819-I/P - 026776-PIC16F819-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F819-I/P
026776-PIC16F819-I/P
Embedded - Embedded - Microcontrollers - PIC16F819-I/P 026776-PIC16F819-I/P
Manufacturer: Microchip Technology Win Source Part Number: 026776-PIC16F819-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 5x10b Family Name: PIC16F819 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC16F819-I/SO; PIC16F819-I/MLG; PIC16F819T-I/MLG; PIC16F819T-I/SS; Introduction Date: November 21, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 026776-PIC16F819-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x10b
Family Name: PIC16F819
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16F819-I/SO; PIC16F819-I/MLG; PIC16F819T-I/MLG; PIC16F819T-I/SS;
Introduction Date: November 21, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Consumer Electronics

Buy Now Datasheet
Microcontrollers - PIC16F819-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F819-I/P
Microcontrollers PIC16F819-I/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F819-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F819-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F819-I/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site
18 PIN, 3.5 KB FLASH, 256 RAM, 16 I/O - 70045582 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 PIN, 3.5 KB FLASH, 256 RAM, 16 I/O
70045582
18 PIN, 3.5 KB FLASH, 256 RAM, 16 I/O 70045582
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Microcontrollers - PIC16F819-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F819-I/P
Microcontrollers PIC16F819-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F819-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F819-I/P
Embedded - Microcontrollers PIC16F819-I/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 89C2861 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
89C2861
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 89C2861
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F819-I/P
8-bit Microcontrollers - MCU PIC16F819-I/P
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F819-I/P PIC16F819-I/P-ND 4671454 026776-PIC16F819-I/P PIC16F819-I/P PIC16F819-I/P 70045582 PIC16F819-I/P PIC16F819-I/P 89C2861 PIC16F819-I/P
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F819-I/P Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 18 PIN, 3.5 KB FLASH, 256 RAM, 16 I/O Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 0.2560 KB 3.5 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 0.1280 KB 3.5 KB 3.58 KB 256 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details