Microchip Technology, Inc. Microcontrollers PIC16F737T-I/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F737T-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F737T-I/SO-ND
Microcontrollers PIC16F737T-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 16F Package: Tape & Reel (TR) Product Status: Active Core Processor: PIC Core Size: 8-Bit Speed: 20MHz Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 16F
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: PIC
Core Size: 8-Bit
Speed: 20MHz
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F737T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F737T-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F737T-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F737T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F737T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F737T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F737T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F737T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F737T-I/SO
Microcontrollers PIC16F737T-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F737T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F737T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F737T-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F737T-I/SO
8-bit Microcontrollers - MCU PIC16F737T-I/SO
8-bit Microcontrollers - MCU 7KB 368 RAM 25 I/O

8-bit Microcontrollers - MCU 7KB 368 RAM 25 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F737T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F737T-I/SO
Embedded - Microcontrollers PIC16F737T-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F737T-I/SO-ND 685-PIC16F737T-I/SO PIC16F737T-I/SO PIC16F737T-I/SO PIC16F737T-I/SO PIC16F737T-I/SO
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 11x10b
RAM 0.3680 KB 0.3680 KB 0.3680 KB 368 KB
ROM 7 KB 0.3680 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PILF3VCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 3 to 3.6 volts
View Details
7 suppliers