Microchip Technology, Inc. Newer Device Available PIC16F18444 PIC16F627

Description
The high performance of the PIC16F62X family can be attributed to a number of architectural features commonly found in RISC microprocessors. To begin with, the PIC16F62X uses a Harvard architecture, in which, program and data are accessed from separate memories using separate buses. This improves bandwidth over traditional Von Neumann architecture where program and data are fetched from the same memory. Separating program and data memory further allows instructions to be sized differently than 8-bit wide data word. Instruction opcodes are 14-bits wide making it possible to have all single-word instructions. Please consider this device PIC16F18444 Additional Features A newer device is available. Please consider PIC16F627A. Low voltage programming low speed Clock mode Programmable BOR 4MHz internal RC oscillator on-chip voltage reference 128 bytes of EEPROM Data Memory
Datasheet
Description
The high performance of the PIC16F62X family can be attributed to a number of architectural features commonly found in RISC microprocessors. To begin with, the PIC16F62X uses a Harvard architecture, in which, program and data are accessed from separate memories using separate buses. This improves bandwidth over traditional Von Neumann architecture where program and data are fetched from the same memory. Separating program and data memory further allows instructions to be sized differently than 8-bit wide data word. Instruction opcodes are 14-bits wide making it possible to have all single-word instructions. Please consider this device PIC16F18444 Additional Features A newer device is available. Please consider PIC16F627A. Low voltage programming low speed Clock mode Programmable BOR 4MHz internal RC oscillator on-chip voltage reference 128 bytes of EEPROM Data Memory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18444 - PIC16F627 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18444
PIC16F627
Newer Device Available PIC16F18444 PIC16F627
The high performance of the PIC16F62X family can be attributed to a number of architectural features commonly found in RISC microprocessors. To begin with, the PIC16F62X uses a Harvard architecture, in which, program and data are accessed from separate memories using separate buses. This improves bandwidth over traditional Von Neumann architecture where program and data are fetched from the same memory. Separating program and data memory further allows instructions to be sized differently than 8-bit wide data word. Instruction opcodes are 14-bits wide making it possible to have all single-word instructions. Please consider this device PIC16F18444 Additional Features A newer device is available. Please consider PIC16F627A. Low voltage programming low speed Clock mode Programmable BOR 4MHz internal RC oscillator on-chip voltage reference 128 bytes of EEPROM Data Memory

The high performance of the PIC16F62X family can be attributed to a number of architectural features commonly found in RISC microprocessors. To begin with, the PIC16F62X uses a Harvard architecture, in which, program and data are accessed from separate memories using separate buses. This improves bandwidth over traditional Von Neumann architecture where program and data are fetched from the same memory. Separating program and data memory further allows instructions to be sized differently than 8-bit wide data word. Instruction opcodes are 14-bits wide making it possible to have all single-word instructions.

Please consider this device PIC16F18444

Additional Features

  • A newer device is available. Please consider PIC16F627A.
  • Low voltage programming
  • low speed Clock mode
  • Programmable BOR
  • 4MHz internal RC oscillator
  • on-chip voltage reference
  • 128 bytes of EEPROM Data Memory
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F627
Product Name Newer Device Available PIC16F18444
Bits 8 Bit; 16 Bit
Number 2
RAM 0.2240 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details