Microchip Technology, Inc. Microcontrollers PIC16F18323-I/SL

Description
MCU 8bit 32MHz 3.5KB Prog 5V SOIC-14
Request a Quote
Description
MCU 8bit 32MHz 3.5KB Prog 5V SOIC-14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F18323-I/SL is an 8-bit microcontroller featuring a RISC architecture optimized for C compiler use, with a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. It includes a variety of core features such as a 16-level deep hardware stack, multiple timers, and robust interrupt capabilities. The device supports up to 28 KB of program flash memory, 2 KB of SRAM, and 256 bytes of EEPROM, making it suitable for a range of applications. This microcontroller operates within a voltage range of 2.3V to 5.5V and is rated for industrial temperature conditions from -40°C to 85°C, with extended options up to 125°C. It incorporates eXtreme Low Power (XLP) features, allowing for sleep currents as low as 40 nA, which is beneficial for battery-operated devices. The PIC16F18323-I/SL is equipped with various digital and analog peripherals, including configurable logic cells, PWM modules, and a 10-bit ADC with up to 17 external channels. It also features a comprehensive set of communication interfaces such as SPI, I²C, and EUSART, enhancing its versatility in embedded applications. The Peripheral Pin Select (PPS) functionality allows for flexible pin mapping, further aiding in design adaptability.

Datasheet Summary
Powered by GS/AI

The PIC16F18323-I/SL is an 8-bit microcontroller featuring a RISC architecture optimized for C compiler use, with a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. It includes a variety of core features such as a 16-level deep hardware stack, multiple timers, and robust interrupt capabilities. The device supports up to 28 KB of program flash memory, 2 KB of SRAM, and 256 bytes of EEPROM, making it suitable for a range of applications. This microcontroller operates within a voltage range of 2.3V to 5.5V and is rated for industrial temperature conditions from -40°C to 85°C, with extended options up to 125°C. It incorporates eXtreme Low Power (XLP) features, allowing for sleep currents as low as 40 nA, which is beneficial for battery-operated devices. The PIC16F18323-I/SL is equipped with various digital and analog peripherals, including configurable logic cells, PWM modules, and a 10-bit ADC with up to 17 external channels. It also features a comprehensive set of communication interfaces such as SPI, I²C, and EUSART, enhancing its versatility in embedded applications. The Peripheral Pin Select (PPS) functionality allows for flexible pin mapping, further aiding in design adaptability.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 9163747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9163747
Microcontrollers 9163747
MCU 8bit 32MHz 3.5KB Prog 5V SOIC-14

MCU 8bit 32MHz 3.5KB Prog 5V SOIC-14

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F18323-I/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F18323-I/SL
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F18323-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F18323-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F18323-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F18323-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18323-I/SL-ND
Microcontrollers PIC16F18323-I/SL-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F18323-I/SL - 845093-PIC16F18323-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F18323-I/SL
845093-PIC16F18323-I/SL
Embedded - Embedded - Microcontrollers - PIC16F18323-I/SL 845093-PIC16F18323-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 845093-PIC16F18323-I /SL Series: PIC® XLP™ 16F Features: series Microcontroller IC Package: Tube Number of I/O: 12 Family Name: PIC16F18323 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 57 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 845093-PIC16F18323-I/SL
Series: PIC® XLP™ 16F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 12
Family Name: PIC16F18323
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Mcu, 8Bit, Pic16F, 32Mhz, Soic-14; Product Range Microchip - 03AC3535 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16F, 32Mhz, Soic-14; Product Range Microchip
03AC3535
Mcu, 8Bit, Pic16F, 32Mhz, Soic-14; Product Range Microchip 03AC3535
MCU, 8BIT, PIC16F, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:8MIPS; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16F, 32MHZ, SOIC-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:8MIPS; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18323-I/SL
8-bit Microcontrollers - MCU PIC16F18323-I/SL
8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

Buy Now
Microcontrollers - PIC16F18323-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18323-I/SL
Microcontrollers PIC16F18323-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F18323-I/SL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F18323-I/SL
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F18323-I/SL
3.5KB 2.3V~5.5V PIC 256Byte 32MHz FLASH 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

3.5KB 2.3V~5.5V PIC 256Byte 32MHz FLASH 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC16F18323-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18323-I/SL
Microcontrollers PIC16F18323-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F18323-I/SL
Embedded - Microcontrollers PIC16F18323-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 9163747 685-PIC16F18323-I/SL PIC16F18323-I/SL-ND 845093-PIC16F18323-I/SL 03AC3535 PIC16F18323-I/SL PIC16F18323-I/SL PIC16F18323-I/SL PIC16F18323-I/SL PIC16F18323-I/SL
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F18323-I/SL Mcu, 8Bit, Pic16F, 32Mhz, Soic-14; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM 3.5 KB 3.5 KB
Package Type SOIC; Other; Soic Other; Tube SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Pin Count 14 14 14
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers