Microchip Technology, Inc. Microcontrollers PIC16F1829-I/ML

Description
MCU 8-Bit PIC16 14KB Flash 2.5V QFN20EP
Request a Quote Datasheet
Description
MCU 8-Bit PIC16 14KB Flash 2.5V QFN20EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7985289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7985289P
Microcontrollers 7985289P
MCU 8-Bit PIC16 14KB Flash 2.5V QFN20EP

MCU 8-Bit PIC16 14KB Flash 2.5V QFN20EP

Supplier's Site
Microcontrollers - 7985289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7985289
Microcontrollers 7985289
MCU 8-Bit PIC16 14KB Flash 2.5V QFN20EP

MCU 8-Bit PIC16 14KB Flash 2.5V QFN20EP

Supplier's Site
Microcontrollers - 1652055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652055
Microcontrollers 1652055
MCU 8-Bit PIC16 14KB Flash 2.5V QFN20EP

MCU 8-Bit PIC16 14KB Flash 2.5V QFN20EP

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F1829-I/ML - 791962-PIC16F1829-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1829-I/ML
791962-PIC16F1829-I/ML
Embedded - Embedded - Microcontrollers - PIC16F1829-I/ML 791962-PIC16F1829-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 791962-PIC16F1829-I/ ML Series: PIC XLP mTouch 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 20-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC16F1829 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): PIC16F1829T-I/ST; PIC16F1829-I/ST; PIC16F1829-I/SO; PIC16F1829-I/GZ; Introduction Date: August 30, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791962-PIC16F1829-I/ML
Series: PIC XLP mTouch 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 20-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC16F1829
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): PIC16F1829T-I/ST; PIC16F1829-I/ST; PIC16F1829-I/SO; PIC16F1829-I/GZ;
Introduction Date: August 30, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F1829-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1829-I/ML-ND
Microcontrollers PIC16F1829-I/ML-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1829-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1829-I/ML
IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1829-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1829-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 20QFN Product overview: PIC16F1829-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1829-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1829-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1829-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1829-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site
Microcontrollers - PIC16F1829-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1829-I/ML
Microcontrollers PIC16F1829-I/ML
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
IC MCU 8BIT 14KB FLASH 20QFN - 536-PIC16F1829-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 14KB FLASH 20QFN
536-PIC16F1829-I/ML
IC MCU 8BIT 14KB FLASH 20QFN 536-PIC16F1829-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F1829-I/ML - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F1829-I/ML
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F1829-I/ML
16KB 1KB FLASH 17 1.8V~5.5V PIC 32MHz QFN-20-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 1KB FLASH 17 1.8V~5.5V PIC 32MHz QFN-20-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20; Product Range Microchip - 82R4381 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20; Product Range Microchip
82R4381
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20; Product Range Microchip 82R4381
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-20; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:QFN; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F1829-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1829-I/ML
Embedded - Microcontrollers PIC16F1829-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1829-I/ML
8-bit Microcontrollers - MCU PIC16F1829-I/ML
8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 18I/0 Enhanced Mid

8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 18I/0 Enhanced Mid

Buy Now Datasheet
Microcontrollers - PIC16F1829-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1829-I/ML
Microcontrollers PIC16F1829-I/ML
IC MCU 8BIT 14KB FLASH 20QFN

IC MCU 8BIT 14KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7985289P 7985289 1652055 791962-PIC16F1829-I/ML PIC16F1829-I/ML-ND 685-PIC16F1829-I/ML PIC16F1829-I/ML PIC16F1829-I/ML 536-PIC16F1829-I/ML PIC16F1829-I/ML 82R4381 PIC16F1829-I/ML PIC16F1829-I/ML PIC16F1829-I/ML
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1829-I/ML Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 14KB FLASH 20QFN Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Package Type Other; QFN Other; Qfn Other; QFN Other; 20-VFQFN Exposed Pad Other; Tube Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad Other; QFN Other; 20-VFQFN Exposed Pad
Pin Count 20 20 20 20 20 20 20
RAM 1.02 KB 1.02 KB 14 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 8 KB 256 KB 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details