Microchip Technology, Inc. Temperature/Process Control PIC16C71520IP

Description
IC, 8BIT MCU, PIC16C, 20MHZ, DIP-18; CONTROLLER FAMILY/SERIES:PIC16C ; CORE SIZE:8BIT; NO. OF I/O'S:13; PROGRAM MEMORY SIZE:2 KWORDS; RAM MEMORY SIZE:1. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 8BIT MCU, PIC16C, 20MHZ, DIP-18; CONTROLLER FAMILY/SERIES:PIC16C ; CORE SIZE:8BIT; NO. OF I/O'S:13; PROGRAM MEMORY SIZE:2 KWORDS; RAM MEMORY SIZE:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 32323010 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
32323010
Temperature/Process Control 32323010
IC, 8BIT MCU, PIC16C, 20MHZ, DIP-18; CONTROLLER FAMILY/SERIES:PIC16C ; CORE SIZE:8BIT; NO. OF I/O'S:13; PROGRAM MEMORY SIZE:2 KWORDS; RAM MEMORY SIZE:1. FREE 2 YEAR RADWELL WARRANTY

IC, 8BIT MCU, PIC16C, 20MHZ, DIP-18; CONTROLLER FAMILY/SERIES:PIC16C; CORE SIZE:8BIT; NO. OF I/O'S:13; PROGRAM MEMORY SIZE:2 KWORDS; RAM MEMORY SIZE:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 32323010
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Micro Temperature and Time Controller - MT - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details