Microchip Technology, Inc. Embedded Processors and Controllers - PIC12LF1552T-I/MU022 PIC12LF1552T-I/MU022

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084909-PIC12LF1552T -I/MU022 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084909-PIC12LF1552T -I/MU022 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - PIC12LF1552T-I/MU022 - 1084909-PIC12LF1552T-I/MU022 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - PIC12LF1552T-I/MU022
1084909-PIC12LF1552T-I/MU022
Embedded Processors and Controllers - PIC12LF1552T-I/MU022 1084909-PIC12LF1552T-I/MU022
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084909-PIC12LF1552T -I/MU022 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084909-PIC12LF1552T-I/MU022
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1084909-PIC12LF1552T-I/MU022
Product Name Embedded Processors and Controllers - PIC12LF1552T-I/MU022
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Controllers - ADM7008XA3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
5 suppliers
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details