Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers PD39210C-011019

Description
Win Source Part Number: 1055132-PD39210C-011 019 Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Power - Max: 30 W Internal Switch(s): No Number of Channels: 48 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 3V ~ 3.63V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): PD39210C-011019PD392 10C011019; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-PD39210C-011019
Request a Quote
Description
Win Source Part Number: 1055132-PD39210C-011 019 Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Power - Max: 30 W Internal Switch(s): No Number of Channels: 48 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 3V ~ 3.63V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): PD39210C-011019PD392 10C011019; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-PD39210C-011019
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1055132-PD39210C-011019 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1055132-PD39210C-011019
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1055132-PD39210C-011019
Win Source Part Number: 1055132-PD39210C-011 019 Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tray Standard Package: 490 Mounting: SMD (SMT) Power - Max: 30 W Internal Switch(s): No Number of Channels: 48 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 3V ~ 3.63V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): PD39210C-011019PD392 10C011019; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-PD39210C-011019

Win Source Part Number: 1055132-PD39210C-011019
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PSE)
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Power - Max: 30 W
Internal Switch(s): No
Number of Channels: 48
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 3V ~ 3.63V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): PD39210C-011019PD39210C011019;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-PD39210C-011019

Buy Now
Power Over Ethernet (PoE) Controllers - PD39210C-011019 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
PD39210C-011019
Power Over Ethernet (PoE) Controllers PD39210C-011019
Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)

Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1055132-PD39210C-011019 PD39210C-011019
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210717 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers