Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Current Regulation/Management PAC1933T-I/JQ

Description
Win Source Part Number: 976221-PAC1933T-I/JQ Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 5.5V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1933T-I/JQCT,PAC1 933T-I/JQTR,PAC1933T -I/JQDKR Base Product Number: PAC1933
Request a Quote Datasheet
Description
Win Source Part Number: 976221-PAC1933T-I/JQ Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 5.5V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1933T-I/JQCT,PAC1 933T-I/JQTR,PAC1933T -I/JQDKR Base Product Number: PAC1933
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 976221-PAC1933T-I/JQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
976221-PAC1933T-I/JQ
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 976221-PAC1933T-I/JQ
Win Source Part Number: 976221-PAC1933T-I/JQ Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 5.5V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 16-UQFN Exposed Pad Supplier Device Package: 16-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1933T-I/JQCT,PAC1 933T-I/JQTR,PAC1933T -I/JQDKR Base Product Number: PAC1933

Win Source Part Number: 976221-PAC1933T-I/JQ
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Voltage - Input: 2.7V ~ 5.5V
Function: Current Monitor
Accuracy: ±1%
Sensing Method: High-Side
Package / Case: 16-UQFN Exposed Pad
Supplier Device Package: 16-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: PAC1933T-I/JQCT,PAC1933T-I/JQTR,PAC1933T-I/JQDKR
Base Product Number: PAC1933

Buy Now Datasheet
Current Regulation/Management - PAC1933T-I/JQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
PAC1933T-I/JQ
Current Regulation/Management PAC1933T-I/JQ
Current Monitor Regulator High-Side 16-UQFN (4x4)

Current Monitor Regulator High-Side 16-UQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 976221-PAC1933T-I/JQ PAC1933T-I/JQ
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hard To Find - 7702BI - 1133666-7702BI - Win Source Electronics
Specs
Output Options Inverting
View Details