Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Current Regulation/Management PAC1932T-I/J6CX

Description
Win Source Part Number: 1005302-PAC1932T-I/J 6CX Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 5.5V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 16-WFBGA, WLCSP Supplier Device Package: 16-WLCSP (2.23x2.17) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1932T-I/J6CXTR,PA C1932T-I/J6CXCT,PAC1 932T-I/J6CXDKR Base Product Number: PAC1932
Request a Quote Datasheet
Description
Win Source Part Number: 1005302-PAC1932T-I/J 6CX Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 5.5V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 16-WFBGA, WLCSP Supplier Device Package: 16-WLCSP (2.23x2.17) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1932T-I/J6CXTR,PA C1932T-I/J6CXCT,PAC1 932T-I/J6CXDKR Base Product Number: PAC1932
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1005302-PAC1932T-I/J6CX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1005302-PAC1932T-I/J6CX
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1005302-PAC1932T-I/J6CX
Win Source Part Number: 1005302-PAC1932T-I/J 6CX Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Input: 2.7V ~ 5.5V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 16-WFBGA, WLCSP Supplier Device Package: 16-WLCSP (2.23x2.17) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1932T-I/J6CXTR,PA C1932T-I/J6CXCT,PAC1 932T-I/J6CXDKR Base Product Number: PAC1932

Win Source Part Number: 1005302-PAC1932T-I/J6CX
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Input: 2.7V ~ 5.5V
Function: Current Monitor
Accuracy: ±1%
Sensing Method: High-Side
Package / Case: 16-WFBGA, WLCSP
Supplier Device Package: 16-WLCSP (2.23x2.17)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: PAC1932T-I/J6CXTR,PAC1932T-I/J6CXCT,PAC1932T-I/J6CXDKR
Base Product Number: PAC1932

Buy Now Datasheet
Current Regulation/Management - PAC1932T-I/J6CX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
PAC1932T-I/J6CX
Current Regulation/Management PAC1932T-I/J6CX
Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)

Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1005302-PAC1932T-I/J6CX PAC1932T-I/J6CX
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details