Microchip Technology, Inc. Dual DC Power Monitor with Accumulation PAC1932

Description
The PAC1932 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. Additional Features Dual High-Side Current Sensor 100 mV full scale range for current sense voltage Selectable bidirectional measurement capability External sense resistor sets full scale current range 0 to 32V Input Common-Mode Voltage 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 28-bit Power Results for Energy Measurement 48-bit power accumulator register Sampling rates of 8, 64, 256, and 1024 samples per second At least 17 minutes of power accumulation data at 1024 samples per second 2.7V to 5.5V Supply Operation Separate VDD for I/O pin 1.62-5.5 capable SMBus and digital I/O SMBus 3.0 and I2C Fast Mode Plus WLCSP 2.225 x 2.17 or 4x4 uQFN-16
Datasheet
Description
The PAC1932 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. Additional Features Dual High-Side Current Sensor 100 mV full scale range for current sense voltage Selectable bidirectional measurement capability External sense resistor sets full scale current range 0 to 32V Input Common-Mode Voltage 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 28-bit Power Results for Energy Measurement 48-bit power accumulator register Sampling rates of 8, 64, 256, and 1024 samples per second At least 17 minutes of power accumulation data at 1024 samples per second 2.7V to 5.5V Supply Operation Separate VDD for I/O pin 1.62-5.5 capable SMBus and digital I/O SMBus 3.0 and I2C Fast Mode Plus WLCSP 2.225 x 2.17 or 4x4 uQFN-16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual DC Power Monitor with Accumulation - PAC1932 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual DC Power Monitor with Accumulation
PAC1932
Dual DC Power Monitor with Accumulation PAC1932
The PAC1932 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. Additional Features Dual High-Side Current Sensor 100 mV full scale range for current sense voltage Selectable bidirectional measurement capability External sense resistor sets full scale current range 0 to 32V Input Common-Mode Voltage 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 28-bit Power Results for Energy Measurement 48-bit power accumulator register Sampling rates of 8, 64, 256, and 1024 samples per second At least 17 minutes of power accumulation data at 1024 samples per second 2.7V to 5.5V Supply Operation Separate VDD for I/O pin 1.62-5.5 capable SMBus and digital I/O SMBus 3.0 and I2C Fast Mode Plus WLCSP 2.225 x 2.17 or 4x4 uQFN-16

The PAC1932 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability.

Additional Features

  • Dual High-Side Current Sensor
    • 100 mV full scale range for current sense voltage
    • Selectable bidirectional measurement capability
    • External sense resistor sets full scale current range
    • 0 to 32V Input Common-Mode Voltage
    • 1% Power Measurement Accuracy Over a Wide Dynamic Range
    • On-Chip Accumulation of 28-bit Power Results for Energy Measurement
    • 48-bit power accumulator register
    • Sampling rates of 8, 64, 256, and 1024 samples per second
    • At least 17 minutes of power accumulation data at 1024 samples per second
  • 2.7V to 5.5V Supply Operation
    • Separate VDD for I/O pin
    • 1.62-5.5 capable SMBus and digital I/O
    • SMBus 3.0 and I2C Fast Mode Plus
    • WLCSP 2.225 x 2.17 or 4x4 uQFN-16
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PAC1932
Product Name Dual DC Power Monitor with Accumulation
Type ['UQFN', 'WLCSP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1690665 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details