Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Current Regulation/Management PAC1720-1-AIA-TR

Description
Win Source Part Number: 1083807-PAC1720-1-AI A-TR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 40V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PAC1720-1-AIA-TRPAC1 720-1-AIA-TR.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1720-1-AIA-DKR,PA C1720-1-AIA-CT Base Product Number: PAC1720
Request a Quote Datasheet
Description
Win Source Part Number: 1083807-PAC1720-1-AI A-TR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 40V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PAC1720-1-AIA-TRPAC1 720-1-AIA-TR.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1720-1-AIA-DKR,PA C1720-1-AIA-CT Base Product Number: PAC1720
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1083807-PAC1720-1-AIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1083807-PAC1720-1-AIA-TR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1083807-PAC1720-1-AIA-TR
Win Source Part Number: 1083807-PAC1720-1-AI A-TR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 40V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PAC1720-1-AIA-TRPAC1 720-1-AIA-TR.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1720-1-AIA-DKR,PA C1720-1-AIA-CT Base Product Number: PAC1720

Win Source Part Number: 1083807-PAC1720-1-AIA-TR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 40V
Function: Current Monitor
Accuracy: ±1%
Sensing Method: High-Side
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): PAC1720-1-AIA-TRPAC1720-1-AIA-TR.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: PAC1720-1-AIA-DKR,PAC1720-1-AIA-CT
Base Product Number: PAC1720

Buy Now Datasheet
Current Regulation/Management - PAC1720-1-AIA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
PAC1720-1-AIA-TR
Current Regulation/Management PAC1720-1-AIA-TR
Current Monitor Regulator High-Side 10-DFN (3x3)

Current Monitor Regulator High-Side 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1083807-PAC1720-1-AIA-TR PAC1720-1-AIA-TR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products