Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Current Regulation/Management PAC1710-1-AIA-TR

Description
Win Source Part Number: 1253597-PAC1710-1-AI A-TR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 40V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1710-1-AIA-DKR,PA C1710-1-AIA-CT Base Product Number: PAC1710
Request a Quote Datasheet
Description
Win Source Part Number: 1253597-PAC1710-1-AI A-TR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 40V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1710-1-AIA-DKR,PA C1710-1-AIA-CT Base Product Number: PAC1710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1253597-PAC1710-1-AIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1253597-PAC1710-1-AIA-TR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1253597-PAC1710-1-AIA-TR
Win Source Part Number: 1253597-PAC1710-1-AI A-TR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 40V Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: PAC1710-1-AIA-DKR,PA C1710-1-AIA-CT Base Product Number: PAC1710

Win Source Part Number: 1253597-PAC1710-1-AIA-TR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 40V
Function: Current Monitor
Accuracy: ±1%
Sensing Method: High-Side
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: PAC1710-1-AIA-DKR,PAC1710-1-AIA-CT
Base Product Number: PAC1710

Buy Now Datasheet
Current Regulation/Management - PAC1710-1-AIA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
PAC1710-1-AIA-TR
Current Regulation/Management PAC1710-1-AIA-TR
Current Monitor Regulator High-Side 10-DFN (3x3)

Current Monitor Regulator High-Side 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253597-PAC1710-1-AIA-TR PAC1710-1-AIA-TR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907831P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details