Microchip Technology, Inc. Current Sense Monitor, -40 To 85Deg C; Quiescent Current Microchip PAC1710-1-AIA-TR

Description
CURRENT SENSE MONITOR, -40 TO 85DEG C; Quiescent Current:-; Bandwidth:-; Sensor Case Style:VDFN-EP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE MONITOR, -40 TO 85DEG C; Quiescent Current:-; Bandwidth:-; Sensor Case Style:VDFN-EP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Monitor, -40 To 85Deg C; Quiescent Current Microchip - 41AH8575 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Monitor, -40 To 85Deg C; Quiescent Current Microchip
41AH8575
Current Sense Monitor, -40 To 85Deg C; Quiescent Current Microchip 41AH8575
CURRENT SENSE MONITOR, -40 TO 85DEG C; Quiescent Current:-; Bandwidth:-; Sensor Case Style:VDFN-EP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CURRENT SENSE MONITOR, -40 TO 85DEG C; Quiescent Current:-; Bandwidth:-; Sensor Case Style:VDFN-EP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 41AH8575
Product Name Current Sense Monitor, -40 To 85Deg C; Quiescent Current Microchip
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
CURRENT TRANSDUCER 1200A RMS CAL WINDING - 1-CTM1200ID-CD3000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1500 amps
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details