Integrated Current Sensors
CURRENT SENSOR MR 65A 8-SOIC
CURRENT SENSOR MR 65A 8-SOIC
CURRENT SENSOR MR 65A 8-SOIC
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | CT4022-A65BSN8 | 620-CT4022-A65BSN8CT-ND |
| Product Name | Isolated, 500kHz TMR Current Sensor in 1 mΩ SOIC-8 or SOICW-16 Package | Current Sensors |
| Technology | Hall-Effect | |
| Mounting / Configuration | "8-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | |
| Current | 65 amps |