Microchip Technology, Inc. Oscillators - MX574BBF644M531 MX574BBF644M531

Description
Manufacturer: Microchip Technology Win Source Part Number: 886649-MX574BBF644M5 31 Series: MX55 Operating Temperature Range: -40°C ~ 85°C Features: 644.53125 MHz XO (Standard) LVPECL Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: MX574BBF644M531 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 886649-MX574BBF644M5 31 Series: MX55 Operating Temperature Range: -40°C ~ 85°C Features: 644.53125 MHz XO (Standard) LVPECL Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: MX574BBF644M531 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MX574BBF644M531 - 886649-MX574BBF644M531 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MX574BBF644M531
886649-MX574BBF644M531
Oscillators - MX574BBF644M531 886649-MX574BBF644M531
Manufacturer: Microchip Technology Win Source Part Number: 886649-MX574BBF644M5 31 Series: MX55 Operating Temperature Range: -40°C ~ 85°C Features: 644.53125 MHz XO (Standard) LVPECL Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: MX574BBF644M531 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 886649-MX574BBF644M531
Series: MX55
Operating Temperature Range: -40°C ~ 85°C
Features: 644.53125 MHz XO (Standard) LVPECL Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead
Package: Tube
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: MX574BBF644M531
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 43
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 886649-MX574BBF644M531
Product Name Oscillators - MX574BBF644M531
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 6720624P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
View Details