Texas Instruments Oscillators LMK62E0-156M25SIAR

Description
Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Request a Quote Datasheet
Description
Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - LMK62E0-156M25SIAR-ND - DigiKey
Thief River Falls, MN, United States
Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)

Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)

Buy Now Datasheet
Programmable Timers and Oscillators - LMK62E0-156M25SIAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK62E0-156M25SIAR
Programmable Timers and Oscillators LMK62E0-156M25SIAR
Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)

Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMK62E0-156M25SIAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK62E0-156M25SIAR
Clock/Timing - Programmable Timers and Oscillators LMK62E0-156M25SIAR
IC OSC CLOCK 156.25MHZ 6QFM

IC OSC CLOCK 156.25MHZ 6QFM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number LMK62E0-156M25SIAR-ND LMK62E0-156M25SIAR LMK62E0-156M25SIAR
Product Name Oscillators Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; 6-SMD Module Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I1SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BAA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers