IC LED DRIVER LINEAR PWM 64TQFN Product overview: MSL2164-DU from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL2164-DU can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear PWM Dimming 64-TQFN (9x9)
Win Source Part Number: 1209277-MSL2164-DU
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tray
Applications: Backlight
Standard Package: 1,300
Mounting: SMD (SMT)
Frequency: 20MHz
Internal Switch(s): No
Number of Outputs: 16
Dimming: PWM
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-TQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MSL2164DU
Base Product Number: MSL2164
Product Status: Obsolete
IC LED DRIVER LINEAR PWM 64TQFN
IC LED DRVR LIN DIM 350MA 64TQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MSL2164-DU | MSL2164-DU-ND | 1209277-MSL2164-DU | MSL2164-DU | MSL2164-DU |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Number of Channels | 16 # |