LED Driver IC 4 Output Linear PWM Dimming 32-SOP
IC LED DRIVER LINEAR PWM 32SOP Product overview: MSL2041GU from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL2041GU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1227168-MSL2041GU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR PWM 32SOP
IC LED DRIVER LIN DIM 1A 32SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MSL2041GU-ND | 137-MSL2041GU | 1227168-MSL2041GU | MSL2041GU | MSL2041GU |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - MSL2041GU | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | ||
| Output Voltage | 9.6 volts | ||||
| Features | RoHS Compliant |