700 V, 60 mΩ SiC N-channel MOSFET in PSMT-16L surface-mount package, measuring 9.90 mm by 15.00 mm, with a top-side cooling heat slug. Rated for continuous drain current of 48 A at 25 °C and 34 A at 100 °C, with a maximum junction temperature of 175 °C. Features low gate charge (56 nC), low on-resistance (60 mΩ typical at V\(_{GS}\) = 20 V), and high avalanche ruggedness (1100 mJ single-pulse energy). Junction-to-case thermal resistance is 0.54-0.70 °C/W. Compliant with RoHS and capable of 3.0 µs short-circuit withstand time. Designed for use in PV inverters, EV chargers, and industrial motor drives.
MOSFET SIC 700 V 60 MOHM PSMT
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MSC060SMA070SCT/RM-ND |
| Product Name | Single FETs, MOSFETs |
| Package Type | 16-PowerSOP Module |