Infineon Technologies AG Single Diodes 38DN06B02ELEMXPSA1

Description
Diode Standard 600V 5140A Chassis Mount BG-D-ELEM-1
Request a Quote Datasheet
Description
Diode Standard 600V 5140A Chassis Mount BG-D-ELEM-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-38DN06B02ELEMXPSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5140A Chassis Mount BG-D-ELEM-1

Diode Standard 600V 5140A Chassis Mount BG-D-ELEM-1

Buy Now Datasheet
 - 38DN06B02ELEMXPSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Single Standard 600V 5.14kA DO200AA

Rectifier Single Standard 600V 5.14kA DO200AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 38DN06B02ELEMXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
38DN06B02ELEMXPSA1
Discrete Semiconductor Products - Diodes - Rectifiers 38DN06B02ELEMXPSA1
DIODE GP 600V 5140A D-ELEM-1

DIODE GP 600V 5140A D-ELEM-1

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 448-38DN06B02ELEMXPSA1-ND 38DN06B02ELEMXPSA1 38DN06B02ELEMXPSA1
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 180 C (356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Bridge Rectifiers - 1223289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 36 amps
VRRM 1200 volts
View Details