RADIO MODULE, TXRX, MRF89XA, 915MHZ, SPI, PCB ANT; RF Modulation:FSK, OOK; Data Rate Max:200Kbps; Frequency Max:960MHz; Sensitivity dBm:-113dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Transmit Power:-; Supply Current:25mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 76R6669 |
| Product Name | Radio Module, Txrx, Mrf89Xa, 915Mhz, Spi, Pcb Ant; Rf Modulation Microchip |