Advantech Explosion Proof LoRaWAN® Smart Vibration Sensor WISE-2410X-A02EA

Description
Explosion Proof LoRaWAN® Smart Vibration Sensor LoRaWAN® wireless connectivity Built-in 3-axis accelerometer and temperature sensor On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation values to applications Support battery power and remote configuration settings, no wiring installation needed Easy settings with user friendly interfaces on WISE Studio utility ISO 10816 and ISO 20816 compliant Support wide temperature 0 ~ 70 °C IP65 enclosure design IECEx Zone 2, Zone 21, ATEX2, C1D2 certificates
Request a Quote Datasheet
Description
Explosion Proof LoRaWAN® Smart Vibration Sensor LoRaWAN® wireless connectivity Built-in 3-axis accelerometer and temperature sensor On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation values to applications Support battery power and remote configuration settings, no wiring installation needed Easy settings with user friendly interfaces on WISE Studio utility ISO 10816 and ISO 20816 compliant Support wide temperature 0 ~ 70 °C IP65 enclosure design IECEx Zone 2, Zone 21, ATEX2, C1D2 certificates
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LoRaWAN® Smart Vibration Sensor - WISE-2410X-A02EA - Advantech
Cincinnati, OH, United States
Explosion Proof LoRaWAN® Smart Vibration Sensor
WISE-2410X-A02EA
Explosion Proof LoRaWAN® Smart Vibration Sensor WISE-2410X-A02EA
Explosion Proof LoRaWAN® Smart Vibration Sensor LoRaWAN® wireless connectivity Built-in 3-axis accelerometer and temperature sensor On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation values to applications Support battery power and remote configuration settings, no wiring installation needed Easy settings with user friendly interfaces on WISE Studio utility ISO 10816 and ISO 20816 compliant Support wide temperature 0 ~ 70 °C IP65 enclosure design IECEx Zone 2, Zone 21, ATEX2, C1D2 certificates

Explosion Proof LoRaWAN® Smart Vibration Sensor

  • LoRaWAN® wireless connectivity
  • Built-in 3-axis accelerometer and temperature sensor
  • On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation values to applications
  • Support battery power and remote configuration settings, no wiring installation needed
  • Easy settings with user friendly interfaces on WISE Studio utility
  • ISO 10816 and ISO 20816 compliant
  • Support wide temperature 0 ~ 70 °C
  • IP65 enclosure design
  • IECEx Zone 2, Zone 21, ATEX2, C1D2 certificates
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Wireless Network Components
Product Number WISE-2410X-A02EA
Product Name Explosion Proof LoRaWAN® Smart Vibration Sensor
Unlock Full Specs
to access all available technical data

Similar Products