MODULE, RF MODULE, 2.4 GHZ IEEE 802.15.4; RF Modulation:O-QPSK; Data Rate Max:250Kbps; Frequency Max:2.48GHz; Sensitivity dBm:-94dBm; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Module Interface:SPI; Supply Current:23mA RoHS Compliant: Yes
RF MODULE, 2.48GHZ, IEEE 802.15.4; RF Modulation:O-QPSK; Data Rate Max:250Kbps; Frequency Max:2.48GHz; Sensitivity dBm:-94dBm; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Module Interface:SPI; Supply Current:23mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 07P9586 |
| Product Name | Module, Rf Module, 2.4 Ghz Ieee 802.15.4; Rf Modulation Microchip |