N-channel JFET in TO-18 (TO-206AA) package with a drain-source voltage rating of 30 V and gate-source voltage rating of -30 V, qualified per MIL-PRF-19500/385 for JAN, JANTX, and JANTXV levels. Operating junction and storage temperature range is -65 to +200 °C. Power dissipation is 1.8 W at T_C = +25 °C, derating at 10.3 mW/°C above +25 °C. Gate-source off-state voltage ranges from -2.0 V to -6.0 V, drain-source saturation current is 20 to 100 mA, and static drain-source on-state resistance is 40 Ω. Reverse transfer capacitance is 8.0 pF at V_GS = -10 V and f = 1.0 MHz. Input capacitance is 18 pF under same conditions. Turn-on delay time is 6 μs, rise time is 4 μs, and turn-off delay time is 50 μs.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MQ2N4860UB-ND |
| Product Name | JFETs |
| Polarity | N-Channel |