Microchip Technology, Inc. 700V Silicon Carbide (SiC) MOSFET MOSFET-SIC-700V

Description
MOSFET-SiC-700V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the life of the end equipment. Additional Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175°C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant
Description
MOSFET-SiC-700V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the life of the end equipment. Additional Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175°C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant
Datasheet
Datasheet Summary
Powered by GS/AI

The MSC015SMA070B is a 700V, 15mΩ silicon carbide N-channel power MOSFET in a TO-247 package, designed for high-efficiency applications such as PV inverters, EV chargers, and industrial motor drives. It operates with a maximum junction temperature of 175°C and features low gate charge, fast switching speed, and a reliable body diode. The device has a drain-source on-resistance of 15mΩ at 25°C, a pulsed drain current of 350A, and a gate-source voltage range of -10V to +23V. It meets RoHS compliance and has a thermal resistance from junction to case of 0.33°C/W. The TO-247 package has a weight of 6.2g and supports a mounting torque of 1.1N·m.

Datasheet Summary
Powered by GS/AI

The MSC015SMA070B is a 700V, 15mΩ silicon carbide N-channel power MOSFET in a TO-247 package, designed for high-efficiency applications such as PV inverters, EV chargers, and industrial motor drives. It operates with a maximum junction temperature of 175°C and features low gate charge, fast switching speed, and a reliable body diode. The device has a drain-source on-resistance of 15mΩ at 25°C, a pulsed drain current of 350A, and a gate-source voltage range of -10V to +23V. It meets RoHS compliance and has a thermal resistance from junction to case of 0.33°C/W. The TO-247 package has a weight of 6.2g and supports a mounting torque of 1.1N·m.

Suppliers

Company
Product
Description
Supplier Links
700V Silicon Carbide (SiC) MOSFET - MOSFET-SIC-700V - Microchip Technology, Inc.
Chandler, AZ, United States
700V Silicon Carbide (SiC) MOSFET
MOSFET-SIC-700V
700V Silicon Carbide (SiC) MOSFET MOSFET-SIC-700V
MOSFET-SiC-700V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the life of the end equipment. Additional Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175°C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant

MOSFET-SiC-700V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the life of the end equipment.

Additional Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = 175°C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MOSFET-SIC-700V
Product Name 700V Silicon Carbide (SiC) MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
 - 6ED003L06F2XUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-28
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers