Microchip Technology, Inc. 1700V Silicon Carbide (SiC) MOSFET MOSFET-SIC-1700V

Description
MOSFET-SiC-1700V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the life of the end equipment. Additional Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175°C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant
Description
MOSFET-SiC-1700V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the life of the end equipment. Additional Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175°C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant
Datasheet
Datasheet Summary
Powered by GS/AI

The MSC750SMA170B is a 1700 V, 750 mΩ silicon carbide N-channel power MOSFET in a TO-247 package, weighing 6.2 g. It operates with a maximum junction temperature of 175°C and has a drain-source on-resistance of 750 mΩ at 25°C. The device features low gate charge (11 nC), low input capacitance (184 pF), and fast switching performance with turn-on delay of 13 ns. It supports continuous drain current of 7 A at 25°C and includes a fast, reliable body diode, eliminating the need for an external freewheeling diode. The device is RoHS compliant and designed for high-efficiency applications such as PV inverters, EV chargers, and industrial motor drives.

Datasheet Summary
Powered by GS/AI

The MSC750SMA170B is a 1700 V, 750 mΩ silicon carbide N-channel power MOSFET in a TO-247 package, weighing 6.2 g. It operates with a maximum junction temperature of 175°C and has a drain-source on-resistance of 750 mΩ at 25°C. The device features low gate charge (11 nC), low input capacitance (184 pF), and fast switching performance with turn-on delay of 13 ns. It supports continuous drain current of 7 A at 25°C and includes a fast, reliable body diode, eliminating the need for an external freewheeling diode. The device is RoHS compliant and designed for high-efficiency applications such as PV inverters, EV chargers, and industrial motor drives.

Suppliers

Company
Product
Description
Supplier Links
1700V Silicon Carbide (SiC) MOSFET - MOSFET-SIC-1700V - Microchip Technology, Inc.
Chandler, AZ, United States
1700V Silicon Carbide (SiC) MOSFET
MOSFET-SIC-1700V
1700V Silicon Carbide (SiC) MOSFET MOSFET-SIC-1700V
MOSFET-SiC-1700V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the life of the end equipment. Additional Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = 175°C Fast and reliable body diode Superior avalanche ruggedness RoHS compliant

MOSFET-SiC-1700V is part of our newest family of SiC MOSFET devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip's proven SiC reliability also ensures no performance degradation over the life of the end equipment.

Additional Features

    • Low capacitances and low gate charge
    • Fast switching speed due to low internal gate resistance (ESR)
    • Stable operation at high junction temperature, TJ(max) = 175°C
    • Fast and reliable body diode
    • Superior avalanche ruggedness
    • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MOSFET-SIC-1700V
Product Name 1700V Silicon Carbide (SiC) MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers
MOSFETs - 1827066P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
N-channel 60 V, 4.8 mΩ standard level MOSFET in LFPAK56 - BUK7Y4R8-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
View Details
8 suppliers