Microchip Technology, Inc. Waveguide Component MO86571

Description
Microsemi’s MO86571 waveguide detectors consist of selected Schottky barrier diodes assembled in a rugged housing suitable for use in industrial applications as a RF detector.
Request a Quote
Description
Microsemi’s MO86571 waveguide detectors consist of selected Schottky barrier diodes assembled in a rugged housing suitable for use in industrial applications as a RF detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Waveguide Component - MO86571 - Richardson RFPD
Downers Grove, IL, United States
Waveguide Component
MO86571
Waveguide Component MO86571
Microsemi’s MO86571 waveguide detectors consist of selected Schottky barrier diodes assembled in a rugged housing suitable for use in industrial applications as a RF detector.

Microsemi’s MO86571 waveguide detectors consist of selected Schottky barrier diodes assembled in a rugged housing suitable for use in industrial applications as a RF detector.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Waveguide Components
Product Number MO86571
Product Name Waveguide Component
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 75.00 to 110.00 GHz
VSWR 1.6 :1
View Details
Surface Mount Circulator - 5o14200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.40 to 4.20 GHz
VSWR 1.15 :1
View Details