5o.com Drop in Isolator 5o0113184

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0113184 is a drop-in isolator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates over the frequency range of 22.0 to 33.0 GHz with a minimum isolation of 15 dB at -40 to +80°C and a maximum insertion loss of 1.0 dB. The device has a 50 Ω impedance, handles 10 W forward and reverse power, and features a TAB connector. Its physical dimensions are 13×18×12.8 mm, with operating storage temperatures from -55 to +125°C. The isolator supports a one-year standard warranty and is intended for mounting with stainless steel or brass screws.

Datasheet Summary
Powered by GS/AI

The 5o0113184 is a drop-in isolator designed for RF power amplifier protection in applications including medical, communication, and military systems. It operates over the frequency range of 22.0 to 33.0 GHz with a minimum isolation of 15 dB at -40 to +80°C and a maximum insertion loss of 1.0 dB. The device has a 50 Ω impedance, handles 10 W forward and reverse power, and features a TAB connector. Its physical dimensions are 13×18×12.8 mm, with operating storage temperatures from -55 to +125°C. The isolator supports a one-year standard warranty and is intended for mounting with stainless steel or brass screws.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0113184 - 5o.com
Guangdong, China
Drop in Isolator
5o0113184
Drop in Isolator 5o0113184
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0113184
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o131014914 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Drop in Circulator - 5o1160607 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.30 to 0.47 GHz
VSWR 0.8000 :1
View Details
Dual Junction Drop in Circulator - 5o12422204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o1396480 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.25 to 1.00 GHz
VSWR 1.15 :1
View Details