Microchip Technology, Inc. RF and Microwave Switch MMS008AA

Description
The MMS008AA is a DC-to-8 GHz, non-reflective gallium arsenide (GaAs) pseudomorphic high-electron mobility transistor (pHEMT) single pole 4 throw (SP4T) monolithic microwave integrated circuit (MMIC) switch chip. The switch delivers over 45 dB of isolation across the DC-to-8 GHz band while maintaining a low insertion loss of 1.6 dB. The RF ports are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).
Request a Quote
Description
The MMS008AA is a DC-to-8 GHz, non-reflective gallium arsenide (GaAs) pseudomorphic high-electron mobility transistor (pHEMT) single pole 4 throw (SP4T) monolithic microwave integrated circuit (MMIC) switch chip. The switch delivers over 45 dB of isolation across the DC-to-8 GHz band while maintaining a low insertion loss of 1.6 dB. The RF ports are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MMS008AA - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MMS008AA
RF and Microwave Switch MMS008AA
The MMS008AA is a DC-to-8 GHz, non-reflective gallium arsenide (GaAs) pseudomorphic high-electron mobility transistor (pHEMT) single pole 4 throw (SP4T) monolithic microwave integrated circuit (MMIC) switch chip. The switch delivers over 45 dB of isolation across the DC-to-8 GHz band while maintaining a low insertion loss of 1.6 dB. The RF ports are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).

The MMS008AA is a DC-to-8 GHz, non-reflective gallium arsenide (GaAs) pseudomorphic high-electron mobility transistor (pHEMT) single pole 4 throw (SP4T) monolithic microwave integrated circuit (MMIC) switch chip. The switch delivers over 45 dB of isolation across the DC-to-8 GHz band while maintaining a low insertion loss of 1.6 dB. The RF ports are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).

Supplier's Site
RF Switches - MMS008AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MMS008AA
RF Switches MMS008AA
RF Switch IC General Purpose SP4T Die

RF Switch IC General Purpose SP4T Die

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MMS008AA MMS008AA
Product Name RF and Microwave Switch RF Switches
Package Type Die
Frequency Range 0.0 to 8000 MHz 0.0 to 8000 MHz
Insertion Loss 1.6 dB 2.2 dB
Isolation 45 dB 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
RF Coaxial Switches - NMS2E - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
0.1 to 2.7 GHz SP3T High-Power Antenna Tuning Switch in a QFN Package - SKY19247-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 2700 MHz
Type SP3T
View Details
RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details