Microchip Technology, Inc. RF Switches MMS006PP3/TR

Description
RF Switch IC Radar SPDT 50Ohm Die
Datasheet
Description
RF Switch IC Radar SPDT 50Ohm Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MMS006PP3/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MMS006PP3/TR
RF Switches MMS006PP3/TR
RF Switch IC Radar SPDT 50Ohm Die

RF Switch IC Radar SPDT 50Ohm Die

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
MMS006PP3/TR
RF and Wireless - RF Switches MMS006PP3/TR
IC RF SWITCH SPDT 20GHZ DIE

IC RF SWITCH SPDT 20GHZ DIE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number MMS006PP3/TR MMS006PP3/TR
Product Name RF Switches RF and Wireless - RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 20000 MHz 0.0 to 20000 MHz
Insertion Loss 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 3.8 GHz DPDT Switch - SKY13596-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 3800 MHz
Isolation 21 dB
View Details
3 suppliers
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
617 - 6000 MHz SP4T Switch for LTE Applications - QPC8013Q - Qorvo
Specs
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
View Details