Microchip Technology, Inc. RF & MW Driver Amplifier MMA016AA

Description
DC-16 GHz, Power-Selectable Wideband Amplifier. MMA016AA is a general purpose wideband amplifier for applications across DC-16 GHz. Four different output power levels can be achieved by selecting different bonding options. Gain varies less than 1.4 dB from -40 C to +85 C. MMA016AA is self-biased with a single positive voltage.
Request a Quote Datasheet
Description
DC-16 GHz, Power-Selectable Wideband Amplifier. MMA016AA is a general purpose wideband amplifier for applications across DC-16 GHz. Four different output power levels can be achieved by selecting different bonding options. Gain varies less than 1.4 dB from -40 C to +85 C. MMA016AA is self-biased with a single positive voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - MMA016AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MMA016AA
RF & MW Driver Amplifier MMA016AA
DC-16 GHz, Power-Selectable Wideband Amplifier. MMA016AA is a general purpose wideband amplifier for applications across DC-16 GHz. Four different output power levels can be achieved by selecting different bonding options. Gain varies less than 1.4 dB from -40 C to +85 C. MMA016AA is self-biased with a single positive voltage.

DC-16 GHz, Power-Selectable Wideband Amplifier. MMA016AA is a general purpose wideband amplifier for applications across DC-16 GHz. Four different output power levels can be achieved by selecting different bonding options. Gain varies less than 1.4 dB from -40 C to +85 C. MMA016AA is self-biased with a single positive voltage.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1009812-MMA016AA
RF/IF and RFID - RF Amplifiers 1009812-MMA016AA
Win Source Part Number: 1009812-MMA016AA Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 Test Frequency: 16GHz Frequency: 0Hz ~ 16GHz Gain: 15dB Current - Supply: 115mA P1dB: 19dBm Voltage - Supply: 4V Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology

Win Source Part Number: 1009812-MMA016AA
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 1
Test Frequency: 16GHz
Frequency: 0Hz ~ 16GHz
Gain: 15dB
Current - Supply: 115mA
P1dB: 19dBm
Voltage - Supply: 4V
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MMA016AA
RF and Wireless - RF Amplifiers MMA016AA
IC RF AMP 0HZ-16GHZ

IC RF AMP 0HZ-16GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MMA016AA 1009812-MMA016AA MMA016AA
Product Name RF & MW Driver Amplifier RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 16000 MHz 0.0 to 16000 MHz 0.0 to 16000 MHz
Maximum Gain 12.5 dB 15 dB 15 dB
Output Power 15 dBm
Noise Figure 2.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-500-18000-10-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
View Details
RF Amplifiers - BGA8G1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1452 to 1610 MHz
Output Power 8 dBm
View Details
2 suppliers