Microchip Technology, Inc. RF ICs MICRF220AYQS

Description
300-450MHz ASK/OOK Receiver 3.3V QSOP16
Request a Quote
Description
300-450MHz ASK/OOK Receiver 3.3V QSOP16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 9112834 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
9112834
RF ICs 9112834
300-450MHz ASK/OOK Receiver 3.3V QSOP16

300-450MHz ASK/OOK Receiver 3.3V QSOP16

Supplier's Site
RF ICs - 1597556 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1597556
RF ICs 1597556
300-450MHz ASK/OOK Receiver 3.3V QSOP16

300-450MHz ASK/OOK Receiver 3.3V QSOP16

Supplier's Site
RF ICs - 9112834P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
9112834P
RF ICs 9112834P
300-450MHz ASK/OOK Receiver 3.3V QSOP16

300-450MHz ASK/OOK Receiver 3.3V QSOP16

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 9112834 9112834P
Product Name RF ICs RF ICs
Package Type Qsop QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers
Waveguide Switches - NWSD-15 - kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details