The MIC94355-MYMT-T5 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide low-frequency ripple attenuation, making it suitable for applications sensitive to switching noise, such as RF circuits. It operates within an input voltage range of 1.8V to 3.6V and can deliver a maximum output current of 500mA. This version features an auto-discharge function that discharges the output capacitor when disabled, enhancing safety and performance in various applications. The device is available in a compact 1.6mm x 1.6mm Thin DFN package, which is beneficial for space-constrained designs. It supports both fixed and adjustable output voltages, with the specific part number MIC94355 providing a fixed output of 2.8V. The MIC94355 also includes a logic-controlled enable pin for easy ON/OFF control, and it is protected against current and thermal limits, ensuring reliable operation across a junction temperature range of -40°C to +125°C. This product is suitable for use in smartphones, tablets, digital cameras, GPS devices, and automotive applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC94355-MYMT-T5 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |