The Pwr Load Switch, High Side, from Microchip, specifically the part number 97AC7826, operates within an input voltage range of 1.8V to 3.6V and is capable of handling an output current of up to 200mA. It features active noise rejection with a power supply rejection ratio exceeding 60dB from 40kHz to 5MHz, making it suitable for sensitive applications where switching noise must be minimized. The device includes current-limit and thermal-limit protection, ensuring safe operation under varying load conditions. This load switch is available in two compact package options: a 0.88mm x 0.88mm 4-ball chip-scale package (CSP) and a 1.2mm x 1.6mm 4-pin Thin MLF package. It is designed to operate in a wide temperature range from -40°C to +125°C, making it suitable for automotive and industrial applications, as well as consumer electronics like smartphones, tablets, and cameras. The logic-controlled enable pin allows for easy integration into various electronic systems.
Manufacturer: Microchip Technology
Win Source Part Number: 231085-MIC94300YMT
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Load: 1.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 4-TMLF (1.2x1.6)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:315mA; On State Resistance:-; Distribution Switch Case Style:TMLF; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
IC PWR SWITCH N-CHAN 1:1 4TMLF
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC94300YMT-TR | 97AC7826 | MIC94300YMT-TR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94300YMT-TR | Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Microchip | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 1.8 V to 3.6 V | 3.6V |