Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94092YC6-TR MIC94092YC6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077300-MIC94092YC6- TR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 130 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077300-MIC94092YC6- TR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 130 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94092YC6-TR
MIC94092YC6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94092YC6-TR MIC94092YC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077300-MIC94092YC6- TR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 130 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077300-MIC94092YC6-TR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 130 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94092YC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94092YC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet
Power Load Switch, High Side, 125Deg C Rohs Compliant Microchip - 68AJ1820 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, 125Deg C Rohs Compliant Microchip
68AJ1820
Power Load Switch, High Side, 125Deg C Rohs Compliant Microchip 68AJ1820
POWER LOAD SWITCH, HIGH SIDE, 125DEG C ROHS COMPLIANT: YES

POWER LOAD SWITCH, HIGH SIDE, 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94092YC6-TR MIC94092YC6-TR 68AJ1820
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94092YC6-TR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High Side, 125Deg C Rohs Compliant Microchip
Voltage 1.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details