Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94090YC6-TR MIC94090YC6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927154-MIC94090YC6-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94090 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3484-6, MIC94090YC6TR, 576-3484-1, 576-3484-2, MIC94090YC6 TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927154-MIC94090YC6-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94090 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3484-6, MIC94090YC6TR, 576-3484-1, 576-3484-2, MIC94090YC6 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94090YC6-TR
MIC94090YC6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94090YC6-TR MIC94090YC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 927154-MIC94090YC6-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94090 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3484-6, MIC94090YC6TR, 576-3484-1, 576-3484-2, MIC94090YC6 TR

Manufacturer: Microchip Technology
Win Source Part Number: 927154-MIC94090YC6-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC94090
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3484-6, MIC94090YC6TR, 576-3484-1, 576-3484-2, MIC94090YC6 TR

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94090YC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94090YC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet
Pwr Load Switch, High Side, 5.5V, Sc70-6; Power Load Switch Type Microchip - 03AJ2229 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, High Side, 5.5V, Sc70-6; Power Load Switch Type Microchip
03AJ2229
Pwr Load Switch, High Side, 5.5V, Sc70-6; Power Load Switch Type Microchip 03AJ2229
PWR LOAD SWITCH, HIGH SIDE, 5.5V, SC70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.2A; On State Resistance:0.13ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:No; On / RoHS Compliant: Yes

PWR LOAD SWITCH, HIGH SIDE, 5.5V, SC70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.2A; On State Resistance:0.13ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:No; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94090YC6-TR MIC94090YC6-TR 03AJ2229
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94090YC6-TR PMIC - Power Distribution Switches, Load Drivers Pwr Load Switch, High Side, 5.5V, Sc70-6; Power Load Switch Type Microchip
Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details