Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94080YFT-TR MIC94080YFT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884848-MIC94080YFT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-UFDFN, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94080 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (0.85x0.85) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3340-6, -MIC94080YFT TR, 576-3340-2, MIC94080YFT TR, -576-3340-1-ND, -576-3340-2, 576-3340-1, -MIC94080YFT-TR, MIC94080YFTTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884848-MIC94080YFT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-UFDFN, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94080 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (0.85x0.85) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3340-6, -MIC94080YFT TR, 576-3340-2, MIC94080YFT TR, -576-3340-1-ND, -576-3340-2, 576-3340-1, -MIC94080YFT-TR, MIC94080YFTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94080YFT-TR - MIC94080YFT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94080YFT-TR
MIC94080YFT-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94080YFT-TR MIC94080YFT-TR
Manufacturer: Microchip Technology Win Source Part Number: 884848-MIC94080YFT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-UFDFN, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94080 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (0.85x0.85) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3340-6, -MIC94080YFT TR, 576-3340-2, MIC94080YFT TR, -576-3340-1-ND, -576-3340-2, 576-3340-1, -MIC94080YFT-TR, MIC94080YFTTR

Manufacturer: Microchip Technology
Win Source Part Number: 884848-MIC94080YFT-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 4-UFDFN, 4-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC94080
Categories: Integrated Circuits (ICs)
Case / Package: 4-TMLF® (0.85x0.85)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3340-6, -MIC94080YFT TR, 576-3340-2, MIC94080YFT TR, -576-3340-1-ND, -576-3340-2, 576-3340-1, -MIC94080YFT-TR, MIC94080YFTTR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94080YFT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94080YFT-TR
PMIC - Power Distribution Switches, Load Drivers MIC94080YFT-TR
IC PWR SWITCH P-CHAN 1:1 4TMLF

IC PWR SWITCH P-CHAN 1:1 4TMLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94080YFT-TR MIC94080YFT-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94080YFT-TR PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details