Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94071YC6-TR MIC94071YC6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788821-MIC94071YC6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 120 mOhm Family Name: MIC94071 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): SiP32431DR3-T1GE3; SiP32431DR3-T1-E3; SiP32411DR-T1-GE3; SIP4282ADVP-1-T1-E3; Introduction Date: September 01, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788821-MIC94071YC6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 120 mOhm Family Name: MIC94071 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): SiP32431DR3-T1GE3; SiP32431DR3-T1-E3; SiP32411DR-T1-GE3; SIP4282ADVP-1-T1-E3; Introduction Date: September 01, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94071YC6-TR
MIC94071YC6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94071YC6-TR MIC94071YC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788821-MIC94071YC6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 120 mOhm Family Name: MIC94071 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): SiP32431DR3-T1GE3; SiP32431DR3-T1-E3; SiP32411DR-T1-GE3; SIP4282ADVP-1-T1-E3; Introduction Date: September 01, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788821-MIC94071YC6-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Load Discharge
Package: 6-TSSOP, SC-88, SOT-363
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.7 V ~ 5.5 V
Rds On (Typ): 120 mOhm
Family Name: MIC94071
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Current - Output (Maximum): 1.2A
Alternative Parts (Cross-Reference): SiP32431DR3-T1GE3; SiP32431DR3-T1-E3; SiP32411DR-T1-GE3; SIP4282ADVP-1-T1-E3;
Introduction Date: September 01, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94071YC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94071YC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94071YC6-TR MIC94071YC6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94071YC6-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details