Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94066YML-TR MIC94066YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077292-MIC94066YML- TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MLF (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077292-MIC94066YML- TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MLF (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94066YML-TR
MIC94066YML-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94066YML-TR MIC94066YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077292-MIC94066YML- TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MLF (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077292-MIC94066YML-TR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MLF (2x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94066YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94066YML-TR
PMIC - Power Distribution Switches, Load Drivers MIC94066YML-TR
IC PWR SWITCH P-CHAN 1:1 8MLF

IC PWR SWITCH P-CHAN 1:1 8MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94066YML-TR MIC94066YML-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94066YML-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details