TE Connectivity Tb, Power Distribution, 1P, 2/0Awg; Rated Current Entrelec Te Connectivity 1SNL317510R0000

Description
TB, POWER DISTRIBUTION, 1P, 2/0AWG; Rated Current:175A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1P, 2/0AWG; Rated Current:175A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1P, 2/0Awg; Rated Current Entrelec Te Connectivity - 99AC9973 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1P, 2/0Awg; Rated Current Entrelec Te Connectivity
99AC9973
Tb, Power Distribution, 1P, 2/0Awg; Rated Current Entrelec Te Connectivity 99AC9973
TB, POWER DISTRIBUTION, 1P, 2/0AWG; Rated Current:175A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1P, 2/0AWG; Rated Current:175A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 99AC9973
Product Name Tb, Power Distribution, 1P, 2/0Awg; Rated Current Entrelec Te Connectivity
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details